KEMET Electronics Corporation Film Capacitors F464BB222J2K5A

Description
2200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-F464BB222J2K5A-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-F464BB222J2K5A-ND
Film Capacitors 399-F464BB222J2K5A-ND
2200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F464BB222J2K5A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F464BB222J2K5A
Capacitors - Film Capacitors F464BB222J2K5A
CAP FILM 2200PF 5% 2.5KVDC RAD

CAP FILM 2200PF 5% 2.5KVDC RAD

Supplier's Site
Cap, 2200Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet - 43AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet
43AC9237
Cap, 2200Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet 43AC9237
CAP, 2200PF, 2.5 KV, 5%, PP, RADIAL; Capacitance:2200pF; Voltage Rating:2.5kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F464 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 2200PF, 2.5 KV, 5%, PP, RADIAL; Capacitance:2200pF; Voltage Rating:2.5kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F464 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F464BB222J2K5A - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F464BB222J2K5A
Film Capacitors F464BB222J2K5A
CAP FILM 2200PF 5% 2.5KVDC RAD

CAP FILM 2200PF 5% 2.5KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-F464BB222J2K5A-ND F464BB222J2K5A 43AC9237 F464BB222J2K5A
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 2200Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers