Vishay Intertechnology, Inc. Ceramic Capacitors F681K33Y5RN6TJ7R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F681K33Y5RN6TJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F681K33Y5RN6TJ7R-ND
Ceramic Capacitors F681K33Y5RN6TJ7R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F681K33Y5RN6TJ7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F681K33Y5RN6TJ7R
Ceramic Capacitors F681K33Y5RN6TJ7R
CAP CER 680PF 1KV Y5R RADIAL

CAP CER 680PF 1KV Y5R RADIAL

Supplier's Site Datasheet
F 1Kv 680Pf ±10% Y5R Reel E3 Vishay - 21M7544 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 680Pf ±10% Y5R Reel E3 Vishay
21M7544
F 1Kv 680Pf ±10% Y5R Reel E3 Vishay 21M7544
F 1KV 680pF ±10% Y5R REEL e3

F 1KV 680pF ±10% Y5R REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - F681K33Y5RN6TJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F681K33Y5RN6TJ7R
Capacitors - Ceramic Capacitors F681K33Y5RN6TJ7R
CAP CER 680PF 1KV Y5R RADIAL

CAP CER 680PF 1KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F681K33Y5RN6TJ7R-ND F681K33Y5RN6TJ7R 21M7544 F681K33Y5RN6TJ7R
Product Name Ceramic Capacitors Ceramic Capacitors F 1Kv 680Pf ±10% Y5R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details