Vishay Precision Group Ceramic Capacitors F681K43S3NR63K7R

Description
680pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F681K43S3NR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F681K43S3NR63K7R-ND
Ceramic Capacitors F681K43S3NR63K7R-ND
680pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

680pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Cap, 680Pf, 3 Kv, 10%, S3N; Capacitance Vishay - 57AC2092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 3 Kv, 10%, S3N; Capacitance Vishay
57AC2092
Cap, 680Pf, 3 Kv, 10%, S3N; Capacitance Vishay 57AC2092
CAP, 680PF, 3 KV, 10%, S3N; Capacitance:680pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 680PF, 3 KV, 10%, S3N; Capacitance:680pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F681K43S3NR63K7R-ND 57AC2092
Product Name Ceramic Capacitors Cap, 680Pf, 3 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers