KEMET Electronics Corporation Film Capacitors F464BB102J2K5A

Description
1000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-F464BB102J2K5A-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-F464BB102J2K5A-ND
Film Capacitors 399-F464BB102J2K5A-ND
1000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F464BB102J2K5A - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F464BB102J2K5A
Film Capacitors F464BB102J2K5A
CAP FILM 1000PF 5% 2.5KVDC RAD

CAP FILM 1000PF 5% 2.5KVDC RAD

Supplier's Site Datasheet
Cap, 1000Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet - 43AC9236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet
43AC9236
Cap, 1000Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet 43AC9236
CAP, 1000PF, 2.5 KV, 5%, PP, RADIAL; Capacitance:1000pF; Voltage Rating:2.5kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F464 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 1000PF, 2.5 KV, 5%, PP, RADIAL; Capacitance:1000pF; Voltage Rating:2.5kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F464 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F464BB102J2K5A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F464BB102J2K5A
Capacitors - Film Capacitors F464BB102J2K5A
CAP FILM 1000PF 5% 2.5KVDC RAD

CAP FILM 1000PF 5% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-F464BB102J2K5A-ND F464BB102J2K5A 43AC9236 F464BB102J2K5A
Product Name Film Capacitors Film Capacitors Cap, 1000Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers