470pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
CAP CER 470PF 3KV S3N RADIAL
F 3KV 470pF ± 10% S3N BULK e3
CAP CER 470PF 3KV S3N RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F471K39S3NR63K7R-ND | F471K39S3NR63K7R | 75R5876 | F471K39S3NR63K7R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | F 3Kv 470Pf ± 10% S3N Bulk E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | High Voltage Capacitor | SMPS Filtering | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 3000 volts | 3000 volts | 3000 volts |