DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 800 850 900 950 1000 1050 1080 1090 1100 1110 1120 1130 1136 1137 1138 1139 1140 1141 1142 1143 1144 1145 1146 1147 1148 1150 1160 1170 1180 1190 1200 1250 1300 1350 1400 1450 1500 1808
Product Name Notes
.010UF 310V
.015UF 310V
.018UF 310V
.022UF 310V
.025UF 310V
.027UF 310V
.033UF 310V
.100UF 310V
.120UF 310V
0.01µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
0.047µF Film Capacitor 160V 400V Polyester, Metallized - Stacked Radial
0.056µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.27µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial
0.47µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial
0.68µF Film Capacitor 40V 63V Polyester, Metallized - Stacked Radial
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 700mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 220mOhm
100µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
100µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm
1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm @ 100kHz
1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm
1000µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 120mOhm
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm @ 100kHz
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
10000pF Film Capacitor 160V 250V Polyester, Metallized - Stacked Radial
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 700mOhm
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 220mOhm
150µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
150µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm
1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 120mOhm
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm @ 100kHz
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
22µF Film Capacitor 63V 100V Polyester, Metallized Radial
220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 700mOhm
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm
220µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm
2200µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm
2200µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm @ 100kHz
33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 900mOhm
33µF Film Capacitor 40V 63V Polyester, Metallized Radial
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm @ 100kHz
330µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 150mOhm
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm
330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 800mOhm
47µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 800mOhm
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm
470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
4700pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
4700pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
4700pF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
470pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
560pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
68µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 750mOhm
68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 220mOhm
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 750mOhm
68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 750mOhm
680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm
680µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
680pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
680pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
680pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
680pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
CAP FILM 0.015UF 5% 100VDC RAD
CAP FILM 0.047UF 10% 400VDC RAD
CAP FILM 0.82UF 5% 63VDC RADIAL
CAP FILM 1000PF 10% 500VDC RAD
CAP FILM POLYESTER RAD
CAP FILM POLYPROP RAD X2
CAP TANT 1000UF 20% 10V 2824
CAP TANT CONFORMAL
CONFORMAL LARGE
F 1KV 4.7NF 10% Y5R REEL E3
F 2KV 470PF 10% Y5R AMMO E3
F 2KV 470PF 10% Y5R BULK E3
F 2KV 470PF 10% Y5R REEL E3
F 2KV 680PF 10% Y5R BULK E3
F 3KV 470PF 10% Y5R REEL E3

<< Prev Next >>