Vishay Precision Group Ceramic Capacitors F472K69Y5RN83J0R

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F472K69Y5RN83J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F472K69Y5RN83J0R-ND
Ceramic Capacitors F472K69Y5RN83J0R-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 4,7Nf ±10% Y5R Bulk E3 Vishay - 92K0168 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 4,7Nf ±10% Y5R Bulk E3 Vishay
92K0168
F 1Kv 4,7Nf ±10% Y5R Bulk E3 Vishay 92K0168
F 1KV 4,7nF ±10% Y5R BULK e3

F 1KV 4,7nF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F472K69Y5RN83J0R-ND 92K0168
Product Name Ceramic Capacitors F 1Kv 4,7Nf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers