KEMET Electronics Corporation Film Capacitors F612JF104K100L

Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-F612JF104K100LCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 399-F612JF104K100LTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 100V Capacitor
62-F612JF104K100L
Automotive 0.1uF 100V Capacitor 62-F612JF104K100L
Cap Film 0.1uF 100V PET 10% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 105°C Automotive T/R Product overview: F612JF104K100L from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F612JF104K100L can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 100V PET 10% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 105°C Automotive T/R Product overview: F612JF104K100L from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F612JF104K100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - F612JF104K100L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F612JF104K100L
Capacitors - Film Capacitors F612JF104K100L
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - F612JF104K100L - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F612JF104K100L
Film Capacitors F612JF104K100L
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
.100Uf 100V Rohs Compliant Kemet - 89AC7827 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 100V Rohs Compliant Kemet
89AC7827
.100Uf 100V Rohs Compliant Kemet 89AC7827
.100UF 100V ROHS COMPLIANT: YES

.100UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-F612JF104K100LCT-ND 62-F612JF104K100L F612JF104K100L F612JF104K100L 89AC7827
Product Name Film Capacitors Automotive 0.1uF 100V Capacitor Capacitors - Film Capacitors Film Capacitors .100Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers