Vishay Intertechnology, Inc. Ceramic Capacitors F681K33Y5RN6UJ5R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F681K33Y5RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F681K33Y5RN6UJ5R-ND
Ceramic Capacitors F681K33Y5RN6UJ5R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 680Pf ± 10% Y5R Ammo E3 Vishay - 92K0194 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 680Pf ± 10% Y5R Ammo E3 Vishay
92K0194
F 1Kv 680Pf ± 10% Y5R Ammo E3 Vishay 92K0194
F 1KV 680pF ± 10% Y5R AMMO e3

F 1KV 680pF ± 10% Y5R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - F681K33Y5RN6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
F681K33Y5RN6UJ5R
Capacitors - Ceramic Capacitors F681K33Y5RN6UJ5R
CAP CER 680PF 1KV Y5R RADIAL

CAP CER 680PF 1KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F681K33Y5RN6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F681K33Y5RN6UJ5R
Ceramic Capacitors F681K33Y5RN6UJ5R
CAP CER 680PF 1KV Y5R RADIAL

CAP CER 680PF 1KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F681K33Y5RN6UJ5R-ND 92K0194 F681K33Y5RN6UJ5R F681K33Y5RN6UJ5R
Product Name Ceramic Capacitors F 1Kv 680Pf ± 10% Y5R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details