Vishay Intertechnology, Inc. Ceramic Capacitors F471K29Y5RN6UJ7R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F471K29Y5RN6UJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F471K29Y5RN6UJ7R-ND
Ceramic Capacitors F471K29Y5RN6UJ7R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F471K29Y5RN6UJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F471K29Y5RN6UJ7R
Capacitors - Ceramic Capacitors F471K29Y5RN6UJ7R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F471K29Y5RN6UJ7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F471K29Y5RN6UJ7R
Ceramic Capacitors F471K29Y5RN6UJ7R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site Datasheet
F 1Kv 470Pf ±10% Y5R Ammo E3 Vishay - 21M7539 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 470Pf ±10% Y5R Ammo E3 Vishay
21M7539
F 1Kv 470Pf ±10% Y5R Ammo E3 Vishay 21M7539
F 1KV 470pF ±10% Y5R AMMO e3

F 1KV 470pF ±10% Y5R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F471K29Y5RN6UJ7R-ND F471K29Y5RN6UJ7R F471K29Y5RN6UJ7R 21M7539
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors F 1Kv 470Pf ±10% Y5R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details