Vishay Intertechnology, Inc. Ceramic Capacitors F471K25Y5RL6TJ5R

Description
470pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F471K25Y5RL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F471K25Y5RL6TJ5R-ND
Ceramic Capacitors F471K25Y5RL6TJ5R-ND
470pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F471K25Y5RL6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F471K25Y5RL6TJ5R
Ceramic Capacitors F471K25Y5RL6TJ5R
CAP CER 470PF 500V Y5R RADIAL

CAP CER 470PF 500V Y5R RADIAL

Supplier's Site Datasheet
F 500V 470Pf ±10% Y5R Reel E3 Vishay - 92K0139 - Newark, An Avnet Company
Chicago, IL, United States
F 500V 470Pf ±10% Y5R Reel E3 Vishay
92K0139
F 500V 470Pf ±10% Y5R Reel E3 Vishay 92K0139
F 500V 470pF ±10% Y5R REEL e3

F 500V 470pF ±10% Y5R REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - F471K25Y5RL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F471K25Y5RL6TJ5R
Capacitors - Ceramic Capacitors F471K25Y5RL6TJ5R
CAP CER 470PF 500V Y5R RADIAL

CAP CER 470PF 500V Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F471K25Y5RL6TJ5R-ND F471K25Y5RL6TJ5R 92K0139 F471K25Y5RL6TJ5R
Product Name Ceramic Capacitors Ceramic Capacitors F 500V 470Pf ±10% Y5R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Film Paper Film Capacitors - 105MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers