Vishay Precision Group Ceramic Capacitors F681K33Y5RN6UK5R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5222CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5222CT-ND
Ceramic Capacitors BC5222CT-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5222TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5222TB-ND
Ceramic Capacitors BC5222TB-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1000V 0.00068uF Capacitor
60-F681K33Y5RN6UK5R
Through-Hole 1000V 0.00068uF Capacitor 60-F681K33Y5RN6UK5R
Ceramic Capacitor, Ceramic, 1000V, 10% +Tol, 10% -Tol, Y5R, 15% TC, 0.00068uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: F681K33Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.00068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.00068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F681K33Y5RN6UK5R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 1000V, 10% +Tol, 10% -Tol, Y5R, 15% TC, 0.00068uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: F681K33Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.00068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.00068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F681K33Y5RN6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 6832115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832115
Single Layer Ceramic Capacitors 6832115
Vishay F681K33Y5RN6UK5R

Vishay F681K33Y5RN6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 6832115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832115P
Single Layer Ceramic Capacitors 6832115P
Vishay F681K33Y5RN6UK5R

Vishay F681K33Y5RN6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 1731231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731231
Single Layer Ceramic Capacitors 1731231
Vishay F681K33Y5RN6UK5R

Vishay F681K33Y5RN6UK5R

Supplier's Site
Ceramic Disc & Plate Capacitor, F Series, 680 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay - 93K3292 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, F Series, 680 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay
93K3292
Ceramic Disc & Plate Capacitor, F Series, 680 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay 93K3292
Ceramic Disc & Plate Capacitor, F Series, 680 pF, 10%, Y5R, 1 kV, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, F Series, 680 pF, 10%, Y5R, 1 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5222CT-ND 60-F681K33Y5RN6UK5R 6832115 6832115P 93K3292
Product Name Ceramic Capacitors Through-Hole 1000V 0.00068uF Capacitor Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Disc & Plate Capacitor, F Series, 680 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications High Voltage Capacitor Automotive Automotive
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Y5R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details