TURCK Inc. Plug/Receptacle FSFD 10-0.5

Description
(U0916-75), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
Description
(U0916-75), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3526034 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3526034
Plug/Receptacle 3526034
(U0916-75), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

(U0916-75), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector; Product Range Turck - 99M0759 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
99M0759
Sensor Connector; Product Range Turck 99M0759
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:10 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:10 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3526034 99M0759
Product Name Plug/Receptacle Sensor Connector; Product Range Turck
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details