Hubbell Wiring Device-Kellems Plug/Receptacle GFR5362WTR

Description
20A/125V INDUSTRIAL TAMPER GFCI, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
20A/125V INDUSTRIAL TAMPER GFCI, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11626031 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11626031
Plug/Receptacle 11626031
20A/125V INDUSTRIAL TAMPER GFCI, WHITE. FREE 2 YEAR RADWELL WARRANTY

20A/125V INDUSTRIAL TAMPER GFCI, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices - 16M8713 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
16M8713
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices 16M8713
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: No

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11626031 16M8713
Product Name Plug/Receptacle Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products