Hubbell Wiring Device-Kellems Plug/Receptacle GFR5362ITR

Description
RECEPTACLE 20AMP 125VAC 60HZ IVORY W/WALLPLATE. FREE 2 YEAR RADWELL WARRANTY
Description
RECEPTACLE 20AMP 125VAC 60HZ IVORY W/WALLPLATE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11625996 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11625996
Plug/Receptacle 11625996
RECEPTACLE 20AMP 125VAC 60HZ IVORY W/WALLPLATE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE 20AMP 125VAC 60HZ IVORY W/WALLPLATE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
20A/125V Industrial Tamper Gfci, Ivory Hubbell Wiring Devices - 16M8704 - Newark, An Avnet Company
Chicago, IL, United States
20A/125V Industrial Tamper Gfci, Ivory Hubbell Wiring Devices
16M8704
20A/125V Industrial Tamper Gfci, Ivory Hubbell Wiring Devices 16M8704
20A/125V INDUSTRIAL TAMPER GFCI, IVORY

20A/125V INDUSTRIAL TAMPER GFCI, IVORY

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11625996 16M8704
Product Name Plug/Receptacle 20A/125V Industrial Tamper Gfci, Ivory Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details