TURCK Inc. Plug/Receptacle FSFD 12-0.5

Description
(U0910-93), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 12 WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U0910-93), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 12 WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3526058 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3526058
Plug/Receptacle 3526058
(U0910-93), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 12 WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY

(U0910-93), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 12 WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector; Product Range Turck - 99M0760 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
99M0760
Sensor Connector; Product Range Turck 99M0760
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3526058 99M0760
Product Name Plug/Receptacle Sensor Connector; Product Range Turck
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details