Amphenol Industrial Plug/Receptacle GTC06LCF32-76P

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 19 POSITION, CABLE, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:REVERSE BAYONET, GENDER:PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 19 POSITION, CABLE, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:REVERSE BAYONET, GENDER:PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 43440376 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
43440376
Plug/Receptacle 43440376
CIRCULAR CONNECTOR PLUG SIZE 32, 19 POSITION, CABLE, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:REVERSE BAYONET, GENDER:PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 32, 19 POSITION, CABLE, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:REVERSE BAYONET, GENDER:PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 32, 19 Position, Cable; Product Range Amphenol Industrial - 96J4789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 19 Position, Cable; Product Range Amphenol Industrial
96J4789
Circular Connector Plug Size 32, 19 Position, Cable; Product Range Amphenol Industrial 96J4789
CIRCULAR CONNECTOR PLUG SIZE 32, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43440376 96J4789
Product Name Plug/Receptacle Circular Connector Plug Size 32, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products