Legrand Plug/Receptacle G4047C-1

Description
FACEPLATE, 1 MODULE; ACCESSORY TYPE:FACEPLATE; FOR USE WITH:FLUSH PLATES; NO. OF MODULE SPACES:1; CONNECTOR BODY MATERIAL:STEEL BODY; CONNECTOR COLOUR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FACEPLATE, 1 MODULE; ACCESSORY TYPE:FACEPLATE; FOR USE WITH:FLUSH PLATES; NO. OF MODULE SPACES:1; CONNECTOR BODY MATERIAL:STEEL BODY; CONNECTOR COLOUR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11636707 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11636707
Plug/Receptacle 11636707
FACEPLATE, 1 MODULE; ACCESSORY TYPE:FACEPLATE; FOR USE WITH:FLUSH PLATES; NO. OF MODULE SPACES:1; CONNECTOR BODY MATERIAL:STEEL BODY; CONNECTOR COLOUR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

FACEPLATE, 1 MODULE; ACCESSORY TYPE:FACEPLATE; FOR USE WITH:FLUSH PLATES; NO. OF MODULE SPACES:1; CONNECTOR BODY MATERIAL:STEEL BODY; CONNECTOR COLOUR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Faceplate, 1 Module; Accessory Type Legrand Wiremold - 52M2507 - Newark, An Avnet Company
Chicago, IL, United States
Faceplate, 1 Module; Accessory Type Legrand Wiremold
52M2507
Faceplate, 1 Module; Accessory Type Legrand Wiremold 52M2507
FACEPLATE, 1 MODULE; Accessory Type:Faceplate; For Use With:Flush Plates; No. of Module Spaces:1; Connector Body Material:Steel Body; Connector Colour:Grey; Product Range:- RoHS Compliant: No

FACEPLATE, 1 MODULE; Accessory Type:Faceplate; For Use With:Flush Plates; No. of Module Spaces:1; Connector Body Material:Steel Body; Connector Colour:Grey; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11636707 52M2507
Product Name Plug/Receptacle Faceplate, 1 Module; Accessory Type Legrand Wiremold
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details