Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-24-10S

Description
GT 7C 7#8 SKT RECP
Request a Quote Datasheet
Description
GT 7C 7#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-24-10S - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 SKT RECP

GT 7C 7#8 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-10S
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-10S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
GT 7C 7#8 SKT RECP

GT 7C 7#8 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-10S
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-10S
CONNECTOR

CONNECTOR

Buy Now
Plug/Receptacle - 32029274 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32029274
Plug/Receptacle 32029274
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, COUPLING STYLE:REVERSE BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL, PRODUCT RANGE:GT SERIES, CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, COUPLING STYLE:REVERSE BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial - 97C5080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
97C5080
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial 97C5080
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-24-10S GTC030-24-10S GTC030-24-10S 32029274 97C5080
Product Name MIL Spec Connector - MIL-DTL 5015, I Plug/Receptacle Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data