TURCK Inc. Plug/Receptacle FSFD 4.5

Description
(U5118-51), RECEPTACLE, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 5-WIRE BN, WH, BU, BK, GY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U5118-51), RECEPTACLE, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 5-WIRE BN, WH, BU, BK, GY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3521507 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3521507
Plug/Receptacle 3521507
(U5118-51), RECEPTACLE, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 5-WIRE BN, WH, BU, BK, GY. FREE 2 YEAR RADWELL WARRANTY

(U5118-51), RECEPTACLE, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 5-WIRE BN, WH, BU, BK, GY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle, Eurofast, Rear Mount; Product Range Turck - 37R1135 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Eurofast, Rear Mount; Product Range Turck
37R1135
Receptacle, Eurofast, Rear Mount; Product Range Turck 37R1135
RECEPTACLE, EUROFAST, REAR MOUNT; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:5 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

RECEPTACLE, EUROFAST, REAR MOUNT; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:5 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3521507 37R1135
Product Name Plug/Receptacle Receptacle, Eurofast, Rear Mount; Product Range Turck
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products