Hubbell Wiring Device-Kellems 20A 125V Comm Led Tamper-Res Gfci, Wh Hubbell Wiring Devices GFTR20W

Description
20A 125V COMM LED TAMPER-RES GFCI, WH
Description
20A 125V COMM LED TAMPER-RES GFCI, WH

Suppliers

Company
Product
Description
Supplier Links
20A 125V Comm Led Tamper-Res Gfci, Wh Hubbell Wiring Devices - 84M9296 - Newark, An Avnet Company
Chicago, IL, United States
20A 125V Comm Led Tamper-Res Gfci, Wh Hubbell Wiring Devices
84M9296
20A 125V Comm Led Tamper-Res Gfci, Wh Hubbell Wiring Devices 84M9296
20A 125V COMM LED TAMPER-RES GFCI, WH

20A 125V COMM LED TAMPER-RES GFCI, WH

Supplier's Site
Plug/Receptacle - 22492609 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
22492609
Plug/Receptacle 22492609
GFCI LED OUTLET, 120 V, 20 AMP, INCLUDED WALL PLATE, COMMERCIAL, TAMPER & WEATHER RESISTANT, WHITE. FREE 2 YEAR RADWELL WARRANTY

GFCI LED OUTLET, 120 V, 20 AMP, INCLUDED WALL PLATE, COMMERCIAL, TAMPER & WEATHER RESISTANT, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 84M9296 22492609
Product Name 20A 125V Comm Led Tamper-Res Gfci, Wh Hubbell Wiring Devices Plug/Receptacle
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details