(U5118-50), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Cordset; M12 Eurofast; Receptacle; Female; Rear Mount
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3521540 | 54M9958 | 70034318 |
| Product Name | Plug/Receptacle | Sensor Connector; Product Range Turck | Cordset; M12 Eurofast; Receptacle; Female; Rear Mount |
| Gender | Female / Jack | Male / Plug |