DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1590
1600
1610
1620
1630
1640
1649
1650
1651
1652
1653
1654
1655
1656
1657
1658
1659
1660
1661
1670
1680
1690
1700
1710
1720
1750
1800
1850
1900
1950
2000
2207
| Product Name | Notes |
|---|---|
| "100 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "100 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "72 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "74 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "74 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "76 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "76 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "78 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "78 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "80 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "82 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "82 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "84 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "84 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "86 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "86 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "88 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "88 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "90 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "90 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "92 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "92 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "94 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "94 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "94 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "96 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "96 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "98 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "98 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "Insert Phone, 3.50mm (1/8"") Stereo Jack, Female Socket To Phone, 3.50mm (1/8"") Stereo Jack, Female Socket" | |
| "Insert Phone, 3.50mm (1/8"") Stereo Jack, Female Socket To Solder Lug" | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 3 POLE 6.3X25MM FUSED TERMINAL B | |
| 3 Position Circular Connector Plug, Female Sockets Screw | |
| 3 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 4 Position Circular Connector Plug, Female Sockets Screw | |
| 4 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| Adapter Connector Coaxial Connectors To Modular, Female Jack, 8p8c (RJ45) Black, Silver | |
| ADAPTER MODULE | |
| BKSH CP NUT HDP20 FOR L015 24 SH | |
| Circular Plastic Push-Pull | |
| CMA BACKSHELL FOR USB-C CABLE | |
| CMA-USBC RECEPTACLE KEYWAY N PCB | |
| CONN 1394 W/LATCH TYPE1 | |
| CONN BACKSHELL ADPT BLACK | |
| CONN BACKSHELL ADPT SZ45 BLACK | |
| CONN BACKSHELL ADPT SZ55 BLACK | |
| CONN BACKSHELL ADPT SZ60 BLACK | |
| CONN BACKSHELL ADPT SZ64 BLACK | |
| CONN BACKSHELL ADPT SZ70 BLACK | |
| CONN BACKSHELL BLACK M16 | |
| CONN D-SUB HD PLG 15POS SLDR CUP | |
| CONN D-SUB HD PLG 26POS SLDR CUP | |
| CONN D-SUB HD PLG 44POS SLDR CUP | |
| CONN D-SUB HD PLG 62POS SLDR CUP | |
| CONN D-SUB HD PLG 78POS SLDR CUP | |
| CONN D-SUB HD RCPT 15P SLDR CUP | |
| CONN D-SUB HD RCPT 26P SLDR CUP | |
| CONN D-SUB HD RCPT 44P SLDR CUP | |
| CONN D-SUB HD RCPT 62P SLDR CUP | |
| CONN D-SUB HD RCPT 78P SLDR CUP | |
| CONN D-SUB PLUG 15POS SOLDER CUP | |
| CONN D-SUB PLUG 25POS SOLDER CUP | |
| CONN D-SUB PLUG 37POS SOLDER CUP | |
| CONN D-SUB PLUG 50POS SOLDER CUP | |
| CONN D-SUB PLUG 9POS SOLDER CUP | |
| CONN D-SUB RCPT 15POS SOLDER CUP | |
| CONN D-SUB RCPT 25POS SOLDER CUP | |
| CONN D-SUB RCPT 37POS SOLDER CUP | |
| CONN D-SUB RCPT 50POS SOLDER CUP | |
| CONN D-SUB RCPT 9POS SOLDER CUP | |
| CONN RCPT 72POS DUAL 2MM SMD | |
| CONN RCPT 78POS DUAL 2MM SMD | |
| CONN RCPT 80POS DUAL 2MM SMD | |
| CONN RCPT 80POS DUAL 2MM T/H | |
| CONN RCPT 84POS DUAL 2MM SMD | |
| CONN RCPT 84POS DUAL 2MM T/H | |
| CONN RCPT 88POS DUAL 2MM SMD | |
| CONN RCPT 90POS DUAL 2MM SMD | |
| CONN RCPT 90POS DUAL 2MM T/H | |
| CONN RCPT 94POS DUAL 2MM SMD | |
| Connector Blank Insert, Module Gray | |
| Connector Blank Insert, Module Ivory | |
| Connector Blank Insert, Module White, Off | |
| Connector Blank Insert, Module White | |
| Connector | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Snap-In | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In | |
| DDR5 COMPRESSION CONN | |
| DDR5 SOCAMM 694PIN | |
| DIN TERM BLK, SCREW, FEED-THRU | |
| ELASTOMER CAP FOR EXTENSION CMA | |
| ELASTOMER CAP FOR RECEPTACLE WIT | |
| Fiber Optic Connector To | |
| INLINE RECEPTACLE WITH 14 CONTAC | |
| INLINE RECEPTACLE WITH 22 CONTAC | |
| INLINE RECEPTACLEWITH 14 CONTACT | |
| Insert BNC To BNC | |
| Insert F-Type Jack, Female Socket To F-Type Jack, Female Socket | |
| Insert F-Type To F-Type | |
| Insert HDMI Receptacle To HDMI Receptacle Black | |
| Insert HDMI Receptacle To HDMI Receptacle Gray | |
| Insert HDMI Receptacle To HDMI Receptacle Ivory | |
| Insert HDMI Receptacle To HDMI Receptacle White, Off | |
| Insert HDMI Receptacle To HDMI Receptacle White | |
| Insert LC Duplex Jack To LC Duplex Jack Black | |
| Insert LC Duplex Jack To LC Duplex Jack Blue | |
| Insert LC Duplex Jack To LC Duplex Jack Ivory, Electric | |
| Insert SC Duplex Jack To SC Duplex Jack Black | |
| Insert SC Simplex Jack To SC Simplex Jack Aqua | |
| Insert SC Simplex Jack To SC Simplex Jack Black | |
| Insert ST Simplex, Singlemode To ST Simplex, Singlemode | |
| Insert To | |
| Insert USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Black | |
| Insert USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Ivory | |
| Insert USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle White, Off | |
| Insert USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle White | |
| LPDDR5 CAMM2 BACKPLATE | |
| LPDDR5 CAMM2 TOP COVER | |
| MINI-COM APC GREEN LC DUPLEX, IN | |
| MINI-COM AQUA LC DUPLEX, ELECTRI | |
| MINI-COM BLACK LC DUPLEX, BLACK | |
| MINI-COM BLACK LC DUPLEX, INTERN | |
| MINI-COM DARK BLUE LC DUPLEX, IN | |
| MINI-COM GREEN LC DUPLEX, ELECTR | |
| MINI-COM KEYED A-BLACK/NON-KEYED | |
| MINI-COM KEYED B-RED/NON-KEYED L | |
| MINI-COM KEYED C-GREEN/NON-KEYED | |
| MINI-COM KEYED D-YELLOW/NON-KEYE | |
| MINI-COM KEYED F-DARK BLUE/NON-K | |
| MINI-COM KEYED G-VIOLET/NON-KEYE | |
| MINI-COM KEYED H-AQUA/NON-KEYED | |
| MINI-COM KEYED J-ROSE/NON-KEYED | |
| MINI-COM KEYED K-SLATE/NON-KEYED | |
| MINI-COM KEYED L-LT BRWN/NON-KEY | |
| MINI-COM KEYED P-WHITE/NON-KEYED | |
| MINI-COM LIGHT BROWN LC DUPLEX, | |
| MINI-COM LIME LC DUPLEX, BLACK M | |
| MINI-COM LIME LC DUPLEX, INTERNA | |
| MINI-COM RED LC DUPLEX, ELECTRIC | |
| MINI-COM ROSE LC DUPLEX, BLACK M | |
| MINI-COM ROSE LC DUPLEX, INTERNA | |
| MINI-COM SLATE LC DUPLEX, BLACK | |
| MINI-COM SLATE LC DUPLEX, INTERN | |
| MINI-COM VIOLET LC DUPLEX, INTER | |
| MINI-COM WHITE LC DUPLEX, BLACK | |
| MINI-COM WHITE LC DUPLEX, INTERN | |
| N Type Connector Plug, Male Pin Free Hanging (In-Line) Crimp | |
| Pin Contact 13-18 AWG Size 16 Crimp Gold | |
| Pin Contact 14 AWG Size 16 Solder Cup Gold | |
| Pin Contact 14-18 AWG Size 16 Crimp Gold | |
| Pin Contact 18-24 AWG Size 20 Crimp Gold | |
| Pin Contact 24-30 AWG Size 20 Crimp Gold | |
| Pole | |
| Port | |
| Position Connector | |
| Power Entry Connector Receptacle, Male Pins - Module IEC 320-C6 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins - Module IEC 320-C8 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins - Module IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle | |
| PUSH-PULL PLUG CMA-USBC KEYWAY N | |
| PUSH-PULL PLUG WITH 08 CTS POLAR | |
| PUSH-PULL PLUG WITH 14 CONTACTS | |
| PUSH-PULL PLUG WITH 22 CONTACTS | |
| RECEPTACLE SD 8CTS KEYWAY N FOR | |
| RECEPTACLE WITH 14 CONTACTS FOR | |
| RECEPTACLE WITH 14 SOLDER CONTAC | |
| RECEPTACLE WITH 22 CONTACTS FOR | |
| RECEPTACLE WITH 22 CONTACTS SOLD | |
| RECEPTACLE WITH 22 CONTACTS TO B | |
| Socket Contact 13-18 AWG Size 16 Crimp Gold | |
| Socket Contact 14-18 AWG Size 16 Crimp Gold | |
| Socket Contact 16 AWG Size 16 Solder Cup Gold | |
| Socket Contact 18 AWG Size 20 Solder Cup Gold | |
| Socket Contact 18-24 AWG Size 20 Crimp Gold | |
| Socket Contact 24-30 AWG Size 20 Crimp Gold | |
| Terminal Block Connector 2 Position Feed Through Gray 10-22 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 10-22 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 10-22 AWG | |
| THERMOPLASTIC CAP FOR PLUG WITH | |
| UHF, Mini Connector Plug, Male Pin Free Hanging (In-Line) Crimp |
| << Prev | Next >> |