Cal Test Electronics, Inc. Jacks, Plugs CT3201-2

Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT3201-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT3201-2-ND
Jacks, Plugs BKCT3201-2-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
Jacks, Plugs - CT3201-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3201-2
Jacks, Plugs CT3201-2
CONN BANANA PLUG SOLDERLESS RED

CONN BANANA PLUG SOLDERLESS RED

Supplier's Site
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics - 61AC9206 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
61AC9206
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics 61AC9206
4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT3201-2-ND CT3201-2 61AC9206
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details