Cal Test Electronics, Inc. Jacks, Plugs CT2228-5

Description
Banana Jack Connector Standard Banana Solder Green
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2228-5-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2228-5-ND
Jacks, Plugs BKCT2228-5-ND
Banana Jack Connector Standard Banana Solder Green

Banana Jack Connector Standard Banana Solder Green

Buy Now Datasheet
Conn, Banana, Jack, 36A, Solder, Grn; Gender Cal Test Electronics - 52AC2732 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Solder, Grn; Gender Cal Test Electronics
52AC2732
Conn, Banana, Jack, 36A, Solder, Grn; Gender Cal Test Electronics 52AC2732
CONN, BANANA, JACK, 36A, SOLDER, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, SOLDER, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2228-5 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2228-5
Jacks, Plugs CT2228-5
CONN BANANA JACK SOLDER GREEN

CONN BANANA JACK SOLDER GREEN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2228-5-ND 52AC2732 CT2228-5
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Solder, Grn; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details