Cal Test Electronics, Inc. Jacks, Plugs CT2236-9

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2236-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2236-9-ND
Jacks, Plugs CT2236-9-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) White

Banana Jack Connector Standard Banana Threaded, External (Nut) White

Buy Now Datasheet
Jacks, Plugs - CT2236-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2236-9
Jacks, Plugs CT2236-9
CONN BANANA JACK THRD WHITE

CONN BANANA JACK THRD WHITE

Supplier's Site Datasheet
Conn, Banana, Jack, 36A, Stud, Wht; Gender Cal Test Electronics - 52AC2178 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Stud, Wht; Gender Cal Test Electronics
52AC2178
Conn, Banana, Jack, 36A, Stud, Wht; Gender Cal Test Electronics 52AC2178
CONN, BANANA, JACK, 36A, STUD, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, STUD, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CT2236-9-ND CT2236-9 52AC2178
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Jack, 36A, Stud, Wht; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details