DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1600 1610 1620 1630 1640 1650 1653 1654 1655 1656 1657 1658 1659 1660 1661 1662 1663 1664 1665 1670 1680 1690 1700 1710 1720 1750 1800 1850 1900 1950 2000 2212
Product Name Notes
"100 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"100 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"50 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"52 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"52 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"52 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"54 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"54 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"56 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"56 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"58 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"58 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"60 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"62 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"62 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"64 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"66 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"66 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"68 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"70 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"70 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"72 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"72 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"74 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"74 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"76 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"76 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"78 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"78 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"80 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"82 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"82 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"84 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"84 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"86 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"86 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"88 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"88 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"90 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"90 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"92 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"92 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"94 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"94 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"94 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"96 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"96 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"98 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"98 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"Insert Phone, 3.50mm (1/8"") Stereo Jack, Female Socket To Phone, 3.50mm (1/8"") Stereo Jack, Female Socket"
"Insert Phone, 3.50mm (1/8"") Stereo Jack, Female Socket To Solder Lug"
CMA-USBC RECEPTACLE KEYWAY N PCB
CONN RCPT 52POS DUAL 2MM SMD
CONN RCPT 52POS DUAL 2MM T/H
CONN RCPT 54POS DUAL 2MM SMD
CONN RCPT 56POS DUAL 2MM SMD
CONN RCPT 56POS DUAL 2MM T/H
CONN RCPT 58POS DUAL 2MM T/H
CONN RCPT 60POS DUAL 2MM SMD
CONN RCPT 60POS DUAL 2MM T/H
CONN RCPT 62POS DUAL 2MM SMD
CONN RCPT 68POS DUAL 2MM SMD
CONN RCPT 68POS DUAL 2MM T/H
CONN RCPT 70POS DUAL 2MM SMD
CONN RCPT 70POS DUAL 2MM T/H
CONN RCPT 72POS DUAL 2MM SMD
CONN RCPT 72POS DUAL 2MM T/H
CONN RCPT 78POS DUAL 2MM SMD
CONN RCPT 80POS DUAL 2MM SMD
CONN RCPT 80POS DUAL 2MM T/H
CONN RCPT 84POS DUAL 2MM SMD
CONN RCPT 84POS DUAL 2MM T/H
CONN RCPT 88POS DUAL 2MM SMD
CONN RCPT 90POS DUAL 2MM SMD
CONN RCPT 90POS DUAL 2MM T/H
CONN RCPT 94POS DUAL 2MM SMD
ELASTOMER CAP FOR EXTENSION CMA
INLINE RECEPTACLE WITH 14 CONTAC
INLINE RECEPTACLE WITH 22 CONTAC
INLINE RECEPTACLEWITH 14 CONTACT
Insert To
Pin Contact 13-18 AWG Size 16 Crimp Gold
Pin Contact 14 AWG Size 16 Solder Cup Gold
Pin Contact 14-18 AWG Size 16 Crimp Gold
Pin Contact 18-24 AWG Size 20 Crimp Gold
Pin Contact 24-30 AWG Size 20 Crimp Gold
Port
PUSH-PULL PLUG CMA-USBC KEYWAY N
PUSH-PULL PLUG WITH 14 CONTACTS
PUSH-PULL PLUG WITH 22 CONTACTS
RECEPTACLE WITH 14 CONTACTS FOR
RECEPTACLE WITH 14 SOLDER CONTAC
RECEPTACLE WITH 22 CONTACTS FOR
RECEPTACLE WITH 22 CONTACTS SOLD
RECEPTACLE WITH 22 CONTACTS TO B
Socket Contact 13-18 AWG Size 16 Crimp Gold
Socket Contact 14-18 AWG Size 16 Crimp Gold
Socket Contact 16 AWG Size 16 Solder Cup Gold
Socket Contact 18 AWG Size 20 Solder Cup Gold
Socket Contact 18-24 AWG Size 20 Crimp Gold
Socket Contact 24-30 AWG Size 20 Crimp Gold
THERMOPLASTIC CAP FOR PLUG WITH

<< Prev Next >>