Cal Test Electronics, Inc. Jacks, Plugs CT3201-S-2

Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT3201-S-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT3201-S-2-ND
Jacks, Plugs CT3201-S-2-ND
Banana Plug Connector Standard Banana Solder Red

Banana Plug Connector Standard Banana Solder Red

Buy Now Datasheet
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics - 61AC9204 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
61AC9204
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics 61AC9204
4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT3201-S-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3201-S-2
Jacks, Plugs CT3201-S-2
CONN BANANA PLUG SOLDER RED

CONN BANANA PLUG SOLDER RED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CT3201-S-2-ND 61AC9204 CT3201-S-2
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data