Cal Test Electronics, Inc. Jacks, Plugs CT2236-0

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2236-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2236-0-ND
Jacks, Plugs BKCT2236-0-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Buy Now Datasheet
Jacks, Plugs - CT2236-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2236-0
Jacks, Plugs CT2236-0
CONN BANANA JACK THRD BLACK

CONN BANANA JACK THRD BLACK

Supplier's Site Datasheet
Conn, Banana, Jack, 36A, Stud, Blk; Gender Cal Test Electronics - 52AC2170 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Stud, Blk; Gender Cal Test Electronics
52AC2170
Conn, Banana, Jack, 36A, Stud, Blk; Gender Cal Test Electronics 52AC2170
CONN, BANANA, JACK, 36A, STUD, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, STUD, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2236-0-ND CT2236-0 52AC2170
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Jack, 36A, Stud, Blk; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details