Cal Test Electronics, Inc. Binding Posts CT2232-2

Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - BKCT2232-2-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
BKCT2232-2-ND
Binding Posts BKCT2232-2-ND
Binding Post Connector Standard Knurled Red Nickel

Binding Post Connector Standard Knurled Red Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics - 52AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics
52AC2163
Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics 52AC2163
BINDING POST, 36A, PANEL, RED; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, RED; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2232-2-ND 52AC2163
Product Name Binding Posts Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - E16535-0049 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details