Cal Test Electronics, Inc. Binding Posts CT2234-2

Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - CT2234-2-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
CT2234-2-ND
Binding Posts CT2234-2-ND
Binding Post Connector Standard Knurled Red Nickel

Binding Post Connector Standard Knurled Red Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics - 52AC2169 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics
52AC2169
Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics 52AC2169
BINDING POST, 36A, PANEL, RED; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, RED; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2234-2-ND 52AC2169
Product Name Binding Posts Binding Post, 36A, Panel, Red; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin Daughtercard - 130-8242-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details