Cal Test Electronics, Inc. Binding Posts CT2232-4

Description
Binding Post Connector Standard Knurled Yellow Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Yellow Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - BKCT2232-4-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
BKCT2232-4-ND
Binding Posts BKCT2232-4-ND
Binding Post Connector Standard Knurled Yellow Nickel

Binding Post Connector Standard Knurled Yellow Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Yel; Product Range Cal Test Electronics - 52AC2164 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Yel; Product Range Cal Test Electronics
52AC2164
Binding Post, 36A, Panel, Yel; Product Range Cal Test Electronics 52AC2164
BINDING POST, 36A, PANEL, YEL; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, YEL; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2232-4-ND 52AC2164
Product Name Binding Posts Binding Post, 36A, Panel, Yel; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details