Cal Test Electronics, Inc. Jacks, Plugs CT2631-S-0

Description
Banana Plug, Stackable Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2631-S-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2631-S-0-ND
Jacks, Plugs CT2631-S-0-ND
Banana Plug, Stackable Connector Standard Banana Solder Black

Banana Plug, Stackable Connector Standard Banana Solder Black

Buy Now Datasheet
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics - 61AC9191 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
61AC9191
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics 61AC9191
4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2631-S-0-ND 61AC9191
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details