Cal Test Electronics, Inc. Jacks, Plugs CT2011-2

Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2011-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2011-2-ND
Jacks, Plugs BKCT2011-2-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics - 52AC2099 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics
52AC2099
4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics 52AC2099
4MM BANANA PLUG, 36A, 1.2KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

4MM BANANA PLUG, 36A, 1.2KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2011-2-ND 52AC2099
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers