SMSC - Standard Microsystems Corporation Coaxial Connector (RF) Assemblies CS-SM-MSC

Description
SMA Connector Plug, Male Pin Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 744-1401-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
744-1401-ND
Coaxial Connector (RF) Assemblies 744-1401-ND
SMA Connector Plug, Male Pin Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 744-1401-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056436-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details