Cal Test Electronics, Inc. Jacks, Plugs CT2015-9

Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2015-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2015-9-ND
Jacks, Plugs BKCT2015-9-ND
Banana Plug, Stackable Connector Standard Banana Solderless White

Banana Plug, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
Jacks, Plugs - CT2015-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2015-9
Jacks, Plugs CT2015-9
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics - 52AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics
52AC2115
Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics 52AC2115
CONN, BANANA, PLUG, 36A, SCREW, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, SCREW, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2015-9-ND CT2015-9 52AC2115
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Mini Receptacle - 888N-F8AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details