Cal Test Electronics, Inc. Jacks, Plugs CT2236-6

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2236-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2236-6-ND
Jacks, Plugs BKCT2236-6-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Buy Now Datasheet
Conn, Banana, Jack, 36A, Stud, Blu; Gender Cal Test Electronics - 52AC2175 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Stud, Blu; Gender Cal Test Electronics
52AC2175
Conn, Banana, Jack, 36A, Stud, Blu; Gender Cal Test Electronics 52AC2175
CONN, BANANA, JACK, 36A, STUD, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, STUD, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2236-6-ND 52AC2175
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Stud, Blu; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details