Cal Test Electronics, Inc. Coaxial Connector (RF) Terminators CT2944-50

Description
Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - CT2944-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
CT2944-50-ND
Coaxial Connector (RF) Terminators CT2944-50-ND
Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms

Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number CT2944-50-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
In-Series Adapters - 1053489-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coaxial Adapters - 2826931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details