Cal Test Electronics, Inc. Jacks, Plugs CT2238-4

Description
Banana Jack Connector Standard Banana Quick Connect Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Quick Connect Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2238-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2238-4-ND
Jacks, Plugs BKCT2238-4-ND
Banana Jack Connector Standard Banana Quick Connect Yellow

Banana Jack Connector Standard Banana Quick Connect Yellow

Buy Now Datasheet
Conn, Banana, Jack, 36A, Qc, Yel; Gender Cal Test Electronics - 52AC2182 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Qc, Yel; Gender Cal Test Electronics
52AC2182
Conn, Banana, Jack, 36A, Qc, Yel; Gender Cal Test Electronics 52AC2182
CONN, BANANA, JACK, 36A, QC, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, QC, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2238-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2238-4
Jacks, Plugs CT2238-4
CONN BANANA JACK QC YELLOW

CONN BANANA JACK QC YELLOW

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2238-4-ND 52AC2182 CT2238-4
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Qc, Yel; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details