Banana Jack Connector Standard Banana Solder Lug Black
Win Source Part Number: 1231916-CT3151V1-0
Category: Connectors, Interconnects>Banana
Series: Cal Test
Type: Banana Jack
Color: Black
Termination: Solder Lug
Contact Finish: Nickel
Package: Bulk
Contact Material: Brass
Gender: Female
Standard Package: 100
Body Material: Polyamide (PA66), Nylon 6/6
Insulation: Mating End Insulated
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -20°C ~ 80°C
Plug/Mating Plug Diameter: Standard Banana
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Cal Test Electronics
Other Names: Q11946505A,Q10887020
Base Product Number: CT3151
SAFETY JACK 4MM HOR PCB BLK
4MM SAFETY BANANA JACK, 20A/1KV, BLACK; For Use With:4mm Sheathed/Shrouded banana Plugs; Current Rating:25A; Mounting Hole Dia:1.6mm; Operating Voltage:1kV; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CT3151V1-0-ND | 1231916-CT3151V1-0 | CT3151V1-0 | 61AC4692 |
| Product Name | Jacks, Plugs | Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs | Jacks, Plugs | 4Mm Safety Banana Jack, 20A/1Kv, Black; For Use With Cal Test Electronics |
| Connector Type | Banana Plug | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | Panel Mount, Through Hole |