DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1350 1400 1450 1500 1550 1600 1630 1640 1650 1660 1670 1680 1684 1685 1686 1687 1688 1689 1690 1691 1692 1693 1694 1695 1696 1700 1710 1720 1730 1740 1750 1800 1850 1900 1950 2000 2050 2212
Product Name Notes
"10 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"11 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"12 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"13 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"14 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"15 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"2 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"2 Rectangular Connectors - Housings Socket Brown 0.098"" (2.50mm)"
"20 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"
"20 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"3 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"30 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"4 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"40 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"
"40 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"5 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 11 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 14 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 15 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 3 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 30 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 40 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 5 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 11 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
"Connector Header Through Hole 10 position 0.049"" (1.25mm)"
"Connector Header Through Hole 11 position 0.049"" (1.25mm)"
"Connector Header Through Hole 12 position 0.049"" (1.25mm)"
"Connector Header Through Hole 13 position 0.049"" (1.25mm)"
"Connector Header Through Hole 14 position 0.049"" (1.25mm)"
"Connector Header Through Hole 15 position 0.049"" (1.25mm)"
"Connector Header Through Hole 2 position 0.049"" (1.25mm)"
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
"Connector Header Through Hole 3 position 0.049"" (1.25mm)"
"Connector Header Through Hole 4 position 0.049"" (1.25mm)"
"Connector Header Through Hole 5 position 0.049"" (1.25mm)"
"Connector Header Through Hole 6 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 10 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 11 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 12 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 14 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 15 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 2 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 2 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 3 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 4 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 5 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 6 position 0.049"" (1.25mm)"
10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
100 AMP CON 3P4W MG307 W/2 IN AD
100A,CON,3P4W,MG,304 ,277/480
100A,CON,3P4W,MG,304 ,AB0,277/480
100A,CON,3P4W,MG,307 ,125/250
100A,CON,3P4W,MG,316 ,120/208
100A,REC,3P4W,MG,307 ,125/250
100A,REC,3P4W,MG,307 ,125/250V,CC
100A,REC,3P4W,MG,307 ,AB0,125/250
100A,REC,3P4W,MG,307 ,ABK,125/250
100A,REC,3P4W,MG,316 ,120/208
100A,REC,3P4W,MG,316 ,AB0,125/250
100A.REC,3P4W,MG,304 ,AGL,277/480
100A.REC,3P4W,MG,307 ,AGL,125/250
14 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
150A,CON,3P4W,MG,322 ,000,125/250
2 Position Rectangular Socket Connector IDC Tin 24 AWG
2 Position Rectangular Socket Connector IDC Tin 26 AWG
20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
32 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
32 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
36 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN HDR 14POS SMD GOLD
CONN HDR 20POS SMD GOLD
CONN HDR 30POS SMD GOLD
CONN HDR 36POS SMD GOLD
CONN HDR 40POS SMD GOLD
CONN HEADER SMD R/A 10POS 1.25MM
CONN HEADER SMD R/A 15POS 1.25MM
CONN HEADER SMD R/A 2POS 1.25MM
CONN HEADER SMD R/A 4POS 1.25MM
CONN HEADER SMD R/A 5POS 1.25MM
CONN RCPT 30POS SMD GOLD
CONN RCPT 80POS SMD GOLD
CONN SOCKET 26-30AWG CRIMP GOLD
CONN SOCKET CRIMP 26-30AWG
Contact
Socket Contact Gold 26-30 AWG Crimp
Socket Contact Gold 30-32 AWG Crimp
Socket Contact Tin 26-30 AWG Crimp
Socket Contact Tin 30-32 AWG Crimp

<< Prev Next >>