Cal Test Electronics, Inc. Jacks, Plugs CT2989-2

Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2989-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2989-2-ND
Jacks, Plugs BKCT2989-2-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics - 61AC9198 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
61AC9198
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics 61AC9198
4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2989-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2989-2
Jacks, Plugs CT2989-2
CONN BANANA PLUG SOLDERLESS RED

CONN BANANA PLUG SOLDERLESS RED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2989-2-ND 61AC9198 CT2989-2
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers