Cal Test Electronics, Inc. Jacks, Plugs CT2013-9

Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2013-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2013-9-ND
Jacks, Plugs BKCT2013-9-ND
Banana Plug, Stackable Connector Standard Banana Solderless White

Banana Plug, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
Jacks, Plugs - CT2013-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2013-9
Jacks, Plugs CT2013-9
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics - 52AC2109 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics
52AC2109
Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics 52AC2109
CONN, BANANA, PLUG, 36A, SCREW, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, SCREW, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2013-9-ND CT2013-9 52AC2109
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Plug, 36A, Screw, Wht; Gender Cal Test Electronics
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details