Cal Test Electronics, Inc. Jacks, Plugs CT2002-0

Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2002-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2002-0-ND
Jacks, Plugs BKCT2002-0-ND
Banana Plug Connector Standard Banana Solder Black

Banana Plug Connector Standard Banana Solder Black

Buy Now Datasheet
4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics - 52AC2723 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics
52AC2723
4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics 52AC2723
4MM BANANA PLUG, 36A, 1.2KV, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

4MM BANANA PLUG, 36A, 1.2KV, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2002-0-ND 52AC2723
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details