Cal Test Electronics, Inc. Jacks, Plugs CT2238-9

Description
Banana Jack Connector Standard Banana Quick Connect White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Quick Connect White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2238-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2238-9-ND
Jacks, Plugs CT2238-9-ND
Banana Jack Connector Standard Banana Quick Connect White

Banana Jack Connector Standard Banana Quick Connect White

Buy Now Datasheet
Conn, Banana, Jack, 36A, Qc, Wht; Gender Cal Test Electronics - 52AC2187 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Qc, Wht; Gender Cal Test Electronics
52AC2187
Conn, Banana, Jack, 36A, Qc, Wht; Gender Cal Test Electronics 52AC2187
CONN, BANANA, JACK, 36A, QC, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, QC, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2238-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2238-9
Jacks, Plugs CT2238-9
CONN BANANA JACK QC WHITE

CONN BANANA JACK QC WHITE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CT2238-9-ND 52AC2187 CT2238-9
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Qc, Wht; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
ArmorConnect M24 Male Receptacle - 280-M24M-M1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details