Cal Test Electronics, Inc. Jacks, Plugs CT2015-5

Description
Banana Plug, Stackable Connector Standard Banana Solderless Green
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2015-5-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2015-5-ND
Jacks, Plugs BKCT2015-5-ND
Banana Plug, Stackable Connector Standard Banana Solderless Green

Banana Plug, Stackable Connector Standard Banana Solderless Green

Buy Now Datasheet
Conn, Banana, Plug, 36A, Screw, Grn; Gender Cal Test Electronics - 52AC2113 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Screw, Grn; Gender Cal Test Electronics
52AC2113
Conn, Banana, Plug, 36A, Screw, Grn; Gender Cal Test Electronics 52AC2113
CONN, BANANA, PLUG, 36A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2015-5-ND 52AC2113
Product Name Jacks, Plugs Conn, Banana, Plug, 36A, Screw, Grn; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details