Cal Test Electronics, Inc. Jacks, Plugs CT2631-2

Description
Banana Plug, Stackable Connector Standard Banana Screw Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Screw Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2631-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2631-2-ND
Jacks, Plugs BKCT2631-2-ND
Banana Plug, Stackable Connector Standard Banana Screw Red

Banana Plug, Stackable Connector Standard Banana Screw Red

Buy Now Datasheet
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics - 61AC9194 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
61AC9194
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics 61AC9194
4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2631-2-ND 61AC9194
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers