Cal Test Electronics, Inc. Jacks, Plugs CT2631-S-2

Description
Banana Plug, Stackable Connector Standard Banana Solder Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2631-S-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2631-S-2-ND
Jacks, Plugs CT2631-S-2-ND
Banana Plug, Stackable Connector Standard Banana Solder Red

Banana Plug, Stackable Connector Standard Banana Solder Red

Buy Now Datasheet
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics - 61AC9192 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
61AC9192
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics 61AC9192
4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2631-S-2-ND 61AC9192
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details