Cal Test Electronics, Inc. Jacks, Plugs CT2242-5

Description
Banana Jack Connector Standard Banana Solder Cup Green
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Cup Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2242-5-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2242-5-ND
Jacks, Plugs BKCT2242-5-ND
Banana Jack Connector Standard Banana Solder Cup Green

Banana Jack Connector Standard Banana Solder Cup Green

Buy Now Datasheet
Jacks, Plugs - CT2242-5 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2242-5
Jacks, Plugs CT2242-5
CONN BANANA JACK SLDR CUP GREEN

CONN BANANA JACK SLDR CUP GREEN

Supplier's Site Datasheet
Conn, Banana, Jack, 25A, Solder, Grn; Gender Cal Test Electronics - 52AC2748 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 25A, Solder, Grn; Gender Cal Test Electronics
52AC2748
Conn, Banana, Jack, 25A, Solder, Grn; Gender Cal Test Electronics 52AC2748
CONN, BANANA, JACK, 25A, SOLDER, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 25A, SOLDER, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2242-5-ND CT2242-5 52AC2748
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Jack, 25A, Solder, Grn; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers