Cal Test Electronics, Inc. Jacks, Plugs CT2215-2

Description
Banana Jack Connector Standard Banana Screw Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Screw Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2215-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2215-2-ND
Jacks, Plugs BKCT2215-2-ND
Banana Jack Connector Standard Banana Screw Red

Banana Jack Connector Standard Banana Screw Red

Buy Now Datasheet
Conn, Banana, Jack, 36A, Screw, Red; Gender Cal Test Electronics - 52AC2157 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Screw, Red; Gender Cal Test Electronics
52AC2157
Conn, Banana, Jack, 36A, Screw, Red; Gender Cal Test Electronics 52AC2157
CONN, BANANA, JACK, 36A, SCREW, RED; Gender:Jack; Connector Mounting:Free Hanging; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, SCREW, RED; Gender:Jack; Connector Mounting:Free Hanging; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2215-2-ND 52AC2157
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Screw, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers